ORION Fans AC Fans OA119AP-11-3TB1855

Description
115VAC 127X38MM METAL
Request a Quote Datasheet
Description
115VAC 127X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA119AP-11-3TB1855-ND - DigiKey
Thief River Falls, MN, United States
115VAC 127X38MM METAL

115VAC 127X38MM METAL

Buy Now Datasheet
Ac Fan, 65Cfm, 15W, 1500Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7193 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 65Cfm, 15W, 1500Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7193
Ac Fan, 65Cfm, 15W, 1500Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7193
AC FAN, 65CFM, 15W, 1500RPM, 127X38.5MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:28dB; Power Rating:15W RoHS Compliant: Yes

AC FAN, 65CFM, 15W, 1500RPM, 127X38.5MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:28dB; Power Rating:15W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 127X38 115V all metal IP55 terminal - OA119AP-11-3TB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 115V all metal IP55 terminal
OA119AP-11-3TB1855
FAN AC 127X38 115V all metal IP55 terminal OA119AP-11-3TB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 115VAC, 65CFM, 15W, 28dBA, 1500RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 115VAC, 65CFM, 15W, 28dBA, 1500RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA119AP-11-3TB1855-ND 36AJ7193 OA119AP-11-3TB1855 OA119AP-11-3TB1855
Product Name AC Fans Ac Fan, 65Cfm, 15W, 1500Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 127X38 115V all metal IP55 terminal AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr) 65 SCFM (110 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.51 SCFM (127 m³/hr)
Maximum Sound Level 39 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details