ORION Fans AC Fans OA119AP-11-3TB

Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 74.0 CFM (2.07m³/min) 2 Terminals
Request a Quote
Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 74.0 CFM (2.07m³/min) 2 Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC Fan 115V 127 x 127 x 38 mm from Orion Fans is designed for efficient airflow and cooling applications. It operates at a voltage of 115V with a range of 80 to 130V and is available in various models with different RPMs, airflow ratings, and noise levels. The fan features a diecast aluminum frame and is compliant with RoHS standards. It has a dual ball bearing or sleeve bearing system, with a life expectancy of 60,000 hours for ball bearings and 30,000 hours for sleeve bearings at 40°C. The operating temperature range is -20°C to +80°C for ball bearing models and -10°C to +50°C for sleeve bearing models. The fan is equipped with 22 AWG lead wires or terminals for connection and has a weight of approximately 1.3 lbs. This product is suitable for applications requiring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The AC Fan 115V 127 x 127 x 38 mm from Orion Fans is designed for efficient airflow and cooling applications. It operates at a voltage of 115V with a range of 80 to 130V and is available in various models with different RPMs, airflow ratings, and noise levels. The fan features a diecast aluminum frame and is compliant with RoHS standards. It has a dual ball bearing or sleeve bearing system, with a life expectancy of 60,000 hours for ball bearings and 30,000 hours for sleeve bearings at 40°C. The operating temperature range is -20°C to +80°C for ball bearing models and -10°C to +50°C for sleeve bearing models. The fan is equipped with 22 AWG lead wires or terminals for connection and has a weight of approximately 1.3 lbs. This product is suitable for applications requiring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1479-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 74.0 CFM (2.07m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 74.0 CFM (2.07m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA119AP-11-3TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA119AP-11-3TB
Fans, Thermal Management - Fans - AC Fans OA119AP-11-3TB
FAN AXIAL 127X38.5MM 115VAC TERM

FAN AXIAL 127X38.5MM 115VAC TERM

Supplier's Site
FAN AC 127X38 115V BALL, 74cfm - OA119AP-11-3TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 115V BALL, 74cfm
OA119AP-11-3TB
FAN AC 127X38 115V BALL, 74cfm OA119AP-11-3TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 74 CFM (Max.); 5 W; AC; 28 dB; Ball; 1400 RPM - 70103309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 74 CFM (Max.); 5 W; AC; 28 dB; Ball; 1400 RPM
70103309
Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 74 CFM (Max.); 5 W; AC; 28 dB; Ball; 1400 RPM 70103309
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans - 36AJ7192 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans
36AJ7192
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans 36AJ7192
AC FAN - 115V 127 X 127 X 38MM ROHS COMPLIANT: YES

AC FAN - 115V 127 X 127 X 38MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 115VAC, 74CFM, 7W, 28dBA, 1400RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 127x38mm, 115VAC, 74CFM, 7W, 28dBA, 1400RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1479-ND OA119AP-11-3TB OA119AP-11-3TB 70103309 36AJ7192 OA119AP-11-3TB
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC 127X38 115V BALL, 74cfm Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 74 CFM (Max.); 5 W; AC; 28 dB; Ball; 1400 RPM Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 74 SCFM (126 m³/hr) 74 SCFM (126 m³/hr) 74 SCFM (126 m³/hr) 74 SCFM (126 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr) 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7468 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details