ORION Fans AC Fans OA119AP-11-2WB1855

Description
115VAC 127X38MM METAL
Request a Quote Datasheet
Description
115VAC 127X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA119AP-11-2WB1855-ND - DigiKey
Thief River Falls, MN, United States
115VAC 127X38MM METAL

115VAC 127X38MM METAL

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 115VAC, 105CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 115VAC, 105CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7191 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7191
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7191
AC FAN, 105CFM, 20W, 2400RPM, 127X38.5MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 105CFM, 20W, 2400RPM, 127X38.5MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 127X38 115V all metal IP55 wire lead - OA119AP-11-2WB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 115V all metal IP55 wire lead
OA119AP-11-2WB1855
FAN AC 127X38 115V all metal IP55 wire lead OA119AP-11-2WB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA119AP-11-2WB1855-ND OA119AP-11-2WB1855 36AJ7191 OA119AP-11-2WB1855
Product Name AC Fans AC Fans Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 127X38 115V all metal IP55 wire lead
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - E68-80287 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15900 SCFM (27026 m³/hr)
Maximum Sound Level 80 dbA
View Details
Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details