The AC fan from Orion Fans features a nominal rated voltage of 115V and operates at a speed of 2400 RPM, delivering an airflow of 105 CFM. It has a power rating of 20W and a noise level of 42 dB. The fan is constructed with a diecast aluminum frame and utilizes a dual ball bearing system, ensuring durability and longevity with a life expectancy of 50,000 hours at 55°C. It is designed to operate within a temperature range of -30°C to +80°C and has an IP55 environmental protection rating. The fan dimensions are 127mm x 38.5mm, making it suitable for various applications where space is a consideration.
AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 115VAC, 105CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals, IP55 Rated
AC FAN, 105CFM, 20W, 2400RPM, 127X38.5MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA119AP-11-2TB1855-ND | OA119AP-11-2TB1855 | 36AJ7189 | OA119AP-11-2TB1855 |
| Product Name | AC Fans | AC Fans | Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 127X38 115V all metal IP55 terminal |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | ||
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | |||
| Maximum Sound Level | 42 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |