ORION Fans AC Fans OA119AP-11-2TB

Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - OA119AP-11-2TB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals

Buy Now Datasheet
Fan;AC;115V;10 W;95 CFM;37 dB;2400 RPM;Painted;Terminals;127x127x38mm - 70103426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;AC;115V;10 W;95 CFM;37 dB;2400 RPM;Painted;Terminals;127x127x38mm
70103426
Fan;AC;115V;10 W;95 CFM;37 dB;2400 RPM;Painted;Terminals;127x127x38mm 70103426
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
FAN AC 127X38 115V BALL, 95cfm - OA119AP-11-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 115V BALL, 95cfm
OA119AP-11-2TB
FAN AC 127X38 115V BALL, 95cfm OA119AP-11-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 115VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 127x38mm, 115VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA119AP-11-2TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA119AP-11-2TB
Fans, Thermal Management - Fans - AC Fans OA119AP-11-2TB
FAN AXIAL 127X38.5MM 115VAC TERM

FAN AXIAL 127X38.5MM 115VAC TERM

Supplier's Site
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans - 36AJ7188 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans
36AJ7188
Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans 36AJ7188
AC FAN - 115V 127 X 127 X 38MM ROHS COMPLIANT: YES

AC FAN - 115V 127 X 127 X 38MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA119AP-11-2TB-ND 70103426 OA119AP-11-2TB OA119AP-11-2TB OA119AP-11-2TB 36AJ7188
Product Name AC Fans Fan;AC;115V;10 W;95 CFM;37 dB;2400 RPM;Painted;Terminals;127x127x38mm FAN AC 127X38 115V BALL, 95cfm AC Fans Fans, Thermal Management - Fans - AC Fans Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
6038-5 Series 12 V (Voltage) and 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details