Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 127X38.5MM 115VAC WIRE
AC Fans AC Fan, 127x38mm, 115VAC, 130CFM, 14W, 46dBA, 2750RPM, Dual Ball Bearing, Wire Leads
AC FAN - 115V 127 X 127 X 38MM ROHS COMPLIANT: YES
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1016-ND | 70103582 | OA119AP-11-1WB | OA119AP-11-1WB | 36AJ7186 | OA119AP-11-1WB |
| Product Name | AC Fans | Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 130 CFM (Max.); 12 W; AC; 46 dB; Ball | Fans, Thermal Management - Fans - AC Fans | AC Fans | Ac Fan 115V 127 X 127 X 38Mm Rohs Compliant Orion Fans | FAN AC 127X38 115V BALL, 130cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | ||
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | 0.2400 in H2O (0.4484 Torr) | ||||
| Maximum Sound Level | 46 dbA | 39 dbA | 46 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |