ORION Fans FAN AC 127X38 115V SLEEVE, 130cfm OA119AP-11-1TS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN AC 127X38 115V SLEEVE, 130cfm - OA119AP-11-1TS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 115V SLEEVE, 130cfm
OA119AP-11-1TS
FAN AC 127X38 115V SLEEVE, 130cfm OA119AP-11-1TS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 115VAC, 130CFM, Sleeve Bearing, Terminals

AC Fans AC Fan, 127x38mm, 115VAC, 130CFM, Sleeve Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA119AP-11-1TS OA119AP-11-1TS
Product Name FAN AC 127X38 115V SLEEVE, 130cfm AC Fans
Maximum Air Flow 130 SCFM (221 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details