Win Source Part Number: 1115311-OA119AP-11-1
Category: Fans, Thermal Management>AC Fans
Series: OA119
Termination: 2 Terminals
Package: Box
Standard Package: 1
Voltage - Rated: 115VAC
Power (Watts): 14.00W
Lifetime @ Temp.: 60000 Hrs @ 40°C
Weight: 1.3 lbs (589.7 g)
Voltage Range: 80 ~ 130VAC
Width: 38.50mm
Air Flow: 130.0 CFM (3.64m³/min)
Static Pressure: 0.240 in H2O (59.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.0dB
RPM: 2750 RPM
Material - Frame: Aluminum
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: -4 ~ 176°F (-20 ~ 80°C)
Dimension: Square - 127mm L x 127mm H
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: 1053-1015,OA119AP111
Base Product Number: OA119
Approval Agency: cURus, TUV
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
FAN AXIAL 127X38.5MM 115VAC TERM
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AXIAL FAN, BALL, 130CFM, 46DB, 14W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:46dBA; Power Rating:14W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, 127x38mm, 115VAC, 130CFM, 14W, 46dBA, 2750RPM, Dual Ball Bearing, Terminals
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1115311-OA119AP-11-1TB | 1053-1015-ND | OA119AP-11-1TB | 70103589 | 89AH2371 | OA119AP-11-1TB | OA119AP-11-1TB |
| Product Name | Fans, Thermal Management - AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Fan; 5 x 5 in.; 1.5 in.; 115 VAC; 130 CFM (Max.); 12 W; AC; 46 dB; Ball | Axial Fan, Ball, 130Cfm, 46Db, 14W, 115V; Nominal Rated Voltage Ac Orion Fans | FAN AC 127X38 115V BALL, 130cfm | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | ||
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | 0.2400 in H2O (0.4484 Torr) | |||||
| Maximum Sound Level | 46 dbA | 46 dbA | 39 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |