Fan Tubeaxial 230VAC Square - 156mm L x 156mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
FAN AXIAL 156X76.8MM 230VAC TERM
LOUVERED FILTER FAN HINGED GUARD KIT WITH 172 MM FAN INSTALLED, 230V
AC Fans Louvered Filter Fan Slide Guard Kit with 172mm Fan Installed, 230VAC, 106CFM, 15W, 46dBA, 3100RPM, IP54 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1749-ND | OA109LFGS221T | 36AJ7182 | OA109LFGS221T |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Louvered Filter Fan Hinged Guard Kit With 172 Mm Fan Installed, 230V Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | ||
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | |||
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |