Fan Tubeaxial 115VAC Square - 148.5mm L x 148.5mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
FAN AXIAL 148.5X76.5MM 115VAC
AC Fans Louvered Filter Fan Snap-On Guard Kit with 109mm Fan Installed, 115VAC, 106CFM, 12W, 46dBA, 3100RPM, IP54/IP55 Rated
AXIAL FAN, 148.5MM, 106CFM, TERMINAL; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:148.5mm; External Depth:76.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dBA; Power Rating:12W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1572-ND | OA109LFG111T | OA109LFG111T | 91AH9583 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 148.5Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | |||
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |