Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Wire Leads
FAN EC 120X38MM 90-265VAC
AXIAL FAN, 120MM, 106CFM, WIRE LEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:43dBA; Power Rating:5.2W RoHS Compliant: Yes
AC Fans Electronically Commutated (EC) Fan, 120x38mm, Voltage Range 90-265VAC, 115/230 Universal Input, 106CFM, 4.9/5.2W, 43dBA, 3200RPM, Dual Ball Bearing, 2 Wire Leads
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1811-ND | OA109EC-UR-1WB | 91AH9580 | OA109EC-UR-1WB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 120Mm, 106Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | |
| Maximum Static Pressure | 0.3400 in H2O (0.6352 Torr) | |||
| Maximum Sound Level | 43 dbA | 43 dbA | ||
| Nominal Voltage | 115 to 230 volts | 0.5000 volts | 115 to 230 volts |