ORION Fans AC Fans OA109EC-UR-1TBXC

Description
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 133.8 CFM (3.79m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 133.8 CFM (3.79m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA109EC-UR-1TBXC-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 133.8 CFM (3.79m³/min) 2 Terminals

Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 133.8 CFM (3.79m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 120Mm, 133.8Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9579 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 133.8Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9579
Axial Fan, 120Mm, 133.8Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9579
AXIAL FAN, 120MM, 133.8CFM, TERMINAL; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:133.8CFM; Noise Rating:47dBA; Power Rating:10W RoHS Compliant: Yes

AXIAL FAN, 120MM, 133.8CFM, TERMINAL; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:133.8CFM; Noise Rating:47dBA; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109EC-UR-1TBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109EC-UR-1TBXC
Fans, Thermal Management - Fans - AC Fans OA109EC-UR-1TBXC
EC FAN 120X38MM 85-265VAC TERM

EC FAN 120X38MM 85-265VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA109EC-UR-1TBXC-ND 91AH9579 OA109EC-UR-1TBXC
Product Name AC Fans Axial Fan, 120Mm, 133.8Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 134 SCFM (227 m³/hr) 134 SCFM (227 m³/hr) 134 SCFM (227 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Axial Fans - 1759791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - C6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details