ORION Fans AC Fans OA109EC-UR-1TBIP68A

Description
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1814-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9578
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9578
AXIAL FAN, BALL, 120MM, 106CFM, TERMINAL; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:43dBA; Power Rating:5.2WRoHS Compliant: Yes

AXIAL FAN, BALL, 120MM, 106CFM, TERMINAL; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:43dBA; Power Rating:5.2WRoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans Electronically Commutated (EC) Fan, 120x38mm, Voltage Range 90-265VAC, 115/230 Universal Input, 106CFM, 4.9/5.2W, 43dBA, 3200RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

AC Fans Electronically Commutated (EC) Fan, 120x38mm, Voltage Range 90-265VAC, 115/230 Universal Input, 106CFM, 4.9/5.2W, 43dBA, 3200RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109EC-UR-1TBIP68A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109EC-UR-1TBIP68A
Fans, Thermal Management - Fans - AC Fans OA109EC-UR-1TBIP68A
FAN 120X38MM 90-265VAC IP68 ATEX

FAN 120X38MM 90-265VAC IP68 ATEX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1814-ND 91AH9578 OA109EC-UR-1TBIP68A OA109EC-UR-1TBIP68A
Product Name AC Fans Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 115 to 230 volts 115 to 230 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details