ORION Fans AC Fans OA109EC-UR-1TB

Description
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1812-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9577 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9577
Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9577
AXIAL FAN, BALL, 120MM, 106CFM, TERMINAL; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:43dBA; Power Rating:5.2WRoHS Compliant: Yes

AXIAL FAN, BALL, 120MM, 106CFM, TERMINAL; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:43dBA; Power Rating:5.2WRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans Electronically Commutated (EC) Fan, 120x38mm, Voltage Range 90-265VAC, 115/230 Universal Input, 106CFM, 4.9/5.2W, 43dBA, 3200RPM, Dual Ball Bearing, Terminals

AC Fans Electronically Commutated (EC) Fan, 120x38mm, Voltage Range 90-265VAC, 115/230 Universal Input, 106CFM, 4.9/5.2W, 43dBA, 3200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109EC-UR-1TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109EC-UR-1TB
Fans, Thermal Management - Fans - AC Fans OA109EC-UR-1TB
FAN EC 120X38MM 90-265VAC

FAN EC 120X38MM 90-265VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1812-ND 91AH9577 OA109EC-UR-1TB OA109EC-UR-1TB
Product Name AC Fans Axial Fan, Ball, 120Mm, 106Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 115 to 230 volts 115 to 230 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details