ORION Fans AC Fans OA109AP-22-2WBR

Description
230VAC 120X38MM REVERSE AIRFLOW
Request a Quote Datasheet
Description
230VAC 120X38MM REVERSE AIRFLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA109AP-22-2WBR-ND - DigiKey
Thief River Falls, MN, United States
230VAC 120X38MM REVERSE AIRFLOW

230VAC 120X38MM REVERSE AIRFLOW

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, Reverse AirfloW, 45dBA, 2750RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, Reverse AirfloW, 45dBA, 2750RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Ac Fan, 85Cfm, 13W, 2750Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7172 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 85Cfm, 13W, 2750Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7172
Ac Fan, 85Cfm, 13W, 2750Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7172
AC FAN, 85CFM, 13W, 2750RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:85CFM; Noise Rating:45dB; Power Rating:13W; IP Rating:-RoHS Compliant: Yes

AC FAN, 85CFM, 13W, 2750RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:85CFM; Noise Rating:45dB; Power Rating:13W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA109AP-22-2WBR-ND OA109AP-22-2WBR 36AJ7172
Product Name AC Fans AC Fans Ac Fan, 85Cfm, 13W, 2750Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85 SCFM (144 m³/hr) 85 SCFM (144 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
AC Fans - Q590-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.5 SCFM (161 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details