The Axial Fan, part number 36AJ7171, operates at a nominal rated voltage of 230V AC and features a square frame size of 120mm with a depth of 38mm. It utilizes a ball bearing system, which contributes to a longer life expectancy of approximately 70,000 hours at 40°C. The fan is capable of delivering an airflow of 70 CFM while maintaining a noise level of 35 dB. It has a power rating of 11W and is compliant with RoHS standards. The operating temperature range for this fan is between -20°C and +75°C, making it suitable for various applications. The fan's construction includes a die-cast aluminum frame and a PBT impeller, ensuring durability and efficiency.
FAN AC 120X38 220V BALL
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AXIAL FAN, 70CFM, BALL, 38.5MM, 120MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:35dB; Power Rating:11W; IP Rating:-RoHS Compliant: Yes
AC Fans AC Fan, 120x38mm, 230VAC, 71CFM, 11W, 35dBA, 2300RPM, Dual Ball Bearing, Wire Leads
| DigiKey | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA109AP-22-2WB-ND | OA109AP-22-2WB | OA109AP-22-2WB | 70103424 | 36AJ7171 | OA109AP-22-2WB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | FAN AC 120X38 220V BALL, 71cfm | Fan;AC;230V;11 W;71 CFM;30 dB;2300 RPM;Painted;Leadwires;120x120x38mm | Axial Fan, 70Cfm, Ball, 38.5Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 70 SCFM (119 m³/hr) | 70 SCFM (119 m³/hr) | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | 70 SCFM (119 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | 0.2800 in H2O (0.5231 Torr) | ||||
| Maximum Sound Level | 35 dbA | 35 dbA | 30 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 220 volts | 230 volts | 230 volts |