Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Terminals
FAN AXIAL 120X38MM 230VAC TERM
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AXIAL FAN, 71CFM, 35DB, 230V, 120X38.5MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:35dBA; Power Rating:11W RoHS Compliant: Yes
AC Fans AC Fan, 120x38mm, 230VAC, 71CFM, 11W, 35dBA, 2300RPM, Dual Ball Bearing, Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1012-ND | OA109AP-22-2TB | 70103553 | 89AH2369 | OA109AP-22-2TB | OA109AP-22-2TB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Fan; 4.71 in. H X 4.71 in. W; 1.5 in.; 230 V; 71 CFM (Max.); 11 W; 30 dB; Ball | Axial Fan, 71Cfm, 35Db, 230V, 120X38.5Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans | FAN AC 120X38 220V BALL, 71cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | 0.2400 in H2O (0.4484 Torr) | ||||
| Maximum Sound Level | 35 dbA | 35 dbA | 35 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 220 volts | 230 volts | 220 volts |