Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x 300mm Lead wires or terminals
Motor AC shaded pole, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA109AP-22-2*R |
| Product Name | OA109 (AIOS) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 85 SCFM (144 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 45 dbA |
| Nominal Voltage | 230 volts |