Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Wire Leads
AC FAN, 105CFM, 10W, 3100RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:48dB; Power Rating:10W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 230VAC, 105CFM, 10W, 48dBA, 3100RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
FAN AXIAL 119.5X38.5MM 230VAC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1513-ND | 36AJ7168 | OA109AP-22-1WB1855 | OA109AP-22-1WB1855 |
| Product Name | AC Fans | Ac Fan, 105Cfm, 10W, 3100Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |||
| Maximum Sound Level | 48 dbA | 48 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |