Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, 120x38mm, 230VAC, 110CFM, 15W, 42dBA, 3000RPM, Dual Ball Bearing, Wire Leads
AXIAL FAN, 110CFM, 42DB, 120X38.5MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:42dBA; Power Rating:15W RoHS Compliant: Yes
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 120X38MM 230VAC WIRE
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1011-ND | OA109AP-22-1WB | OA109AP-22-1WB | 89AH2368 | 70103524 | OA109AP-22-1WB | OA109AP-22-1WB |
| Product Name | AC Fans | FAN AC 120X38 220V BALL, 110cfm | AC Fans | Axial Fan, 110Cfm, 42Db, 120X38.5Mm; Nominal Rated Voltage Ac Orion Fans | Fan; 4.71 in. H X 4.71 in. W; 1.5 in.; 230 V; 110 CFM (Max.); 15 W; 37 dB; Ball | ORIN Axial | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | ||
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2800 in H2O (0.5231 Torr) | |||||
| Maximum Sound Level | 42 dbA | 42 dbA | 42 dbA | ||||
| Nominal Voltage | 230 volts | 220 volts | 230 volts | 220 volts | 230 volts |