ORION Fans FAN AC 120X38 230V REVERS OA109AP-22-1TBR

Description
FAN AC 120X38 230V REVERS
Request a Quote Datasheet
Description
FAN AC 120X38 230V REVERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN AC 120X38 230V REVERS - OA109AP-22-1TBR - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN AC 120X38 230V REVERS
OA109AP-22-1TBR
FAN AC 120X38 230V REVERS OA109AP-22-1TBR
FAN AC 120X38 230V REVERS

FAN AC 120X38 230V REVERS

Buy Now
AC Fans - 1053-1009-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 99.0 CFM (2.77m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 99.0 CFM (2.77m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 99Cfm, 47Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 99Cfm, 47Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2366
Axial Fan, Ball, 99Cfm, 47Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2366
AXIAL FAN, BALL, 99CFM, 47DB, 15W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:47dBA; Power Rating:15W RoHS Compliant: Yes

AXIAL FAN, BALL, 99CFM, 47DB, 15W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:47dBA; Power Rating:15W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 120x38mm 230V, Reverse Airflow, 99cfm - OA109AP-22-1TBR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120x38mm 230V, Reverse Airflow, 99cfm
OA109AP-22-1TBR
FAN AC 120x38mm 230V, Reverse Airflow, 99cfm OA109AP-22-1TBR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, Reverse AirfloW, 47dBA, 3100RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, Reverse AirfloW, 47dBA, 3100RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-22-1TBR - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-22-1TBR
Fans, Thermal Management - Fans - AC Fans OA109AP-22-1TBR
FAN AXIAL 119.5X38.5MM 230VAC

FAN AXIAL 119.5X38.5MM 230VAC

Supplier's Site
Fan; 4.71 in. L x 4.71 in. H; 230 V; 110 CFM; 15 W; AC; 37 dB; Ball; 3000 RPM - 70103678 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.71 in. L x 4.71 in. H; 230 V; 110 CFM; 15 W; AC; 37 dB; Ball; 3000 RPM
70103678
Fan; 4.71 in. L x 4.71 in. H; 230 V; 110 CFM; 15 W; AC; 37 dB; Ball; 3000 RPM 70103678
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA109AP-22-1TBR 1053-1009-ND 89AH2366 OA109AP-22-1TBR OA109AP-22-1TBR OA109AP-22-1TBR 70103678
Product Name FAN AC 120X38 230V REVERS AC Fans Axial Fan, Ball, 99Cfm, 47Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans FAN AC 120x38mm 230V, Reverse Airflow, 99cfm AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 4.71 in. L x 4.71 in. H; 230 V; 110 CFM; 15 W; AC; 37 dB; Ball; 3000 RPM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr) 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 299DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details