Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
AXIAL FAN, BALL, 106CFM, 46DB, 15W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dBA; Power Rating:15W RoHS Compliant: Yes
FAN AXIAL 120X38MM 230VAC TERM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan for Harsh Environment, 120x38mm, 230VAC, 106CFM, 15W, 46dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1448-ND | 89AH2365 | OA109AP-22-1TBIP55 | OA109AP-22-1TBIP55 | OA109AP-22-1TBIP55 |
| Product Name | AC Fans | Axial Fan, Ball, 106Cfm, 46Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | FAN AC IP55-rated, 130x38mm 230V 106cfm | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | ||||
| Maximum Sound Level | 46 dbA | 46 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |