ORION Fans AC Fans OA109AP-22-1TB1855

Description
Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1512-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-22-1TB1855 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-22-1TB1855
Fans, Thermal Management - Fans - AC Fans OA109AP-22-1TB1855
FAN AXIAL 119.5X38.5MM 230VAC

FAN AXIAL 119.5X38.5MM 230VAC

Supplier's Site
Ac Fan, 105Cfm, 10W, 3100Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7165 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 105Cfm, 10W, 3100Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7165
Ac Fan, 105Cfm, 10W, 3100Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7165
AC FAN, 105CFM, 10W, 3100RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:48dB; Power Rating:10W RoHS Compliant: Yes

AC FAN, 105CFM, 10W, 3100RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:48dB; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 230VAC, 105CFM, 10W, 48dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 230VAC, 105CFM, 10W, 48dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1512-ND OA109AP-22-1TB1855 36AJ7165 OA109AP-22-1TB1855
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Ac Fan, 105Cfm, 10W, 3100Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - D6025M24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details