ORION Fans Thermal Management Fans, AC OA109AP-22-1TB03

Description
Thermal Management Fans, AC
Request a Quote Datasheet
Description
Thermal Management Fans, AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, AC - OA109AP-22-1TB03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, AC
OA109AP-22-1TB03
Thermal Management Fans, AC OA109AP-22-1TB03
Thermal Management Fans, AC

Thermal Management Fans, AC

Buy Now
AC Fans - 1053-1437-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 63.0 CFM (1.76m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 63.0 CFM (1.76m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Smart Fan, Temperature Control Series, 120x38mm, 230VAC, 97CFM, 19.5W, 45dBA, 2500RPM, Dual Ball Bearing, Terminals

AC Fans AC Smart Fan, Temperature Control Series, 120x38mm, 230VAC, 97CFM, 19.5W, 45dBA, 2500RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, 97Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7164 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 97Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7164
Axial Fan, 97Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7164
AXIAL FAN, 97CFM, BALL, 38MM, 120MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:45dB; Power Rating:19.5W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 97CFM, BALL, 38MM, 120MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:45dB; Power Rating:19.5W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-22-1TB03 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-22-1TB03
Fans, Thermal Management - Fans - AC Fans OA109AP-22-1TB03
FAN AXIAL 119.5X38.5MM 230VAC

FAN AXIAL 119.5X38.5MM 230VAC

Supplier's Site
FAN AC 120X38 220V BALL, smart fan, 63 - 97cfm - OA109AP-22-1TB03 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X38 220V BALL, smart fan, 63 - 97cfm
OA109AP-22-1TB03
FAN AC 120X38 220V BALL, smart fan, 63 - 97cfm OA109AP-22-1TB03
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA109AP-22-1TB03 1053-1437-ND OA109AP-22-1TB03 36AJ7164 OA109AP-22-1TB03 OA109AP-22-1TB03
Product Name Thermal Management Fans, AC AC Fans AC Fans Axial Fan, 97Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans FAN AC 120X38 220V BALL, smart fan, 63 - 97cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 63 SCFM (107 m³/hr) 97 SCFM (165 m³/hr) 63 SCFM (107 m³/hr) 63 to 97 SCFM (107 to 165 m³/hr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 230 volts 230 volts 230 volts 220 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details