Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
AC FAN, 60CFM, 9W, 1800RPM, 120X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:32dB; Power Rating:9W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 115VAC, 60CFM, 9W, 32dBA, 1800RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
| DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA109AP-11-3WB1855-ND | 36AJ7159 | OA109AP-11-3WB1855 | OA109AP-11-3WB1855 |
| Product Name | AC Fans | Ac Fan, 60Cfm, 9W, 1800Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 120X38 115V ALL METAL IP55 WIRE LEAD, 60cfm | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |||
| Maximum Sound Level | 32 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |