Thermal Management Fans, AC
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 75.0 CFM (2.10m³/min) 2 Terminals
AC Fans AC Fan, Reverse AirfloW, 38dBA, 2300RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 75CFM, 38DB, 12W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:38dBA; Power Rating:12W RoHS Compliant: Yes
FAN AXIAL 119.5X38.5MM 115VAC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA109AP-11-3TBR | 1053-1501-ND | OA109AP-11-3TBR | 89AH2362 | OA109AP-11-3TBR | OA109AP-11-3TBR | 70103677 |
| Product Name | Thermal Management Fans, AC | AC Fans | AC Fans | Axial Fan, Ball, 75Cfm, 38Db, 12W, 115V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | FAN AC 120x38mm 230V, Reverse Airflow, 75cfm | Fan; 120 mm L x 120 mm H; 38 mm; 115 VAC; 75 CFM; 12 W; AC; 38 dB; Ball |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 74 SCFM (126 m³/hr) | ||
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | 0.1500 in H2O (0.2802 Torr) | |||||
| Maximum Sound Level | 38 dbA | 38 dbA | 38 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 230 volts | 120 volts |