ORION Fans AC Fans OA109AP-11-2WB1855

Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 85.0 CFM (2.38m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 85.0 CFM (2.38m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA109AP-11-2WB1855-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 85.0 CFM (2.38m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 85.0 CFM (2.38m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Fan, 85Cfm, 13W, 2500Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7156 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 85Cfm, 13W, 2500Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7156
Ac Fan, 85Cfm, 13W, 2500Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7156
AC FAN, 85CFM, 13W, 2500RPM, 120X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:85CFM; Noise Rating:43dB; Power Rating:13W RoHS Compliant: Yes

AC FAN, 85CFM, 13W, 2500RPM, 120X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:85CFM; Noise Rating:43dB; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 115VAC, 85CFM, 13W, 43dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 115VAC, 85CFM, 13W, 43dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet
FAN AC 120X38 115V ALL METAL IP55 WIRE LEAD, 85cfm - OA109AP-11-2WB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X38 115V ALL METAL IP55 WIRE LEAD, 85cfm
OA109AP-11-2WB1855
FAN AC 120X38 115V ALL METAL IP55 WIRE LEAD, 85cfm OA109AP-11-2WB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA109AP-11-2WB1855-ND 36AJ7156 OA109AP-11-2WB1855 OA109AP-11-2WB1855
Product Name AC Fans Ac Fan, 85Cfm, 13W, 2500Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans AC Fans FAN AC 120X38 115V ALL METAL IP55 WIRE LEAD, 85cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85 SCFM (144 m³/hr) 85 SCFM (144 m³/hr) 85 SCFM (144 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 43 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.66 SCFM (40.22 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details