ORION Fans OA109 Series OA109AP-11/22-2W**

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x 300mm Lead wires or terminals Motor AC shaded pole, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x 300mm Lead wires or terminals Motor AC shaded pole, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA109 Series - OA109AP-11/22-2W** - ORION Fans
Dallas, TX, USA
OA109 Series
OA109AP-11/22-2W**
OA109 Series OA109AP-11/22-2W**
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x 300mm Lead wires or terminals Motor AC shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x 300mm Lead wires or terminals

Motor AC shaded pole, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA109AP-11/22-2W**
Product Name OA109 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details