Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 4 Wire Leads
AXIAL FAN, BALL, 105CFM, 42DB, 15W, 230V; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dBA; Power Rating:15W RoHS Compliant: Yes
FAN AXIAL 120X38MM 115/230VAC
AC Fans AC Fan, Dual Voltage, 120x38mm, 115/230VAC, 110CFM, 15W, 42dBA, 3000RPM, Dual Ball Bearing, Wire Leads
Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1000-ND | 89AH2364 | OA109AP-11/22-1WB | OA109AP-11/22-1WB | 70103686 |
| Product Name | AC Fans | Axial Fan, Ball, 105Cfm, 42Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Fan, PM040-230-9225BT-4; 120 x 120 x 38mm; 115/230 V; 110 CFM; 15 W; 37 dB |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 110 SCFM (187 m³/hr) | 105 SCFM (178 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2800 in H2O (0.5231 Torr) | |||
| Maximum Sound Level | 42 dbA | 42 dbA | 37 dbA | ||
| Nominal Voltage | 115 to 230 volts | 115 to 230 volts | 0.5000 volts | 115 to 230 volts |