ORION Fans
AC Fans
OA109AP-11-1WBIP55
Description
FAN, AC 120X38 110V IP55
Request a Quote
Email Supplier
Datasheet
Description
FAN, AC 120X38 110V IP55
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OA109AP-11-1WBIP55-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
104 SCFM (177 m³/hr)
|
|
Maximum Static Pressure
|
0.2900 in H2O (0.5418 Torr)
|
|
Maximum Sound Level
|
46 dbA
|
|
Nominal Voltage
|
115 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.9 SCFM (37.22 m³/hr)
Maximum Sound Level
50 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details