ORION Fans AC Fans OA109AP-11-1TS

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 110.0 CFM (3.08m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 110.0 CFM (3.08m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1471-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 110.0 CFM (3.08m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Sleeve 110.0 CFM (3.08m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-11-1TS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-11-1TS
Fans, Thermal Management - Fans - AC Fans OA109AP-11-1TS
FAN AXIAL 120X38MM 115VAC TERM

FAN AXIAL 120X38MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 120x38mm, 115VAC, 110CFM, Sleeve Bearing, Terminals

AC Fans AC Fan, 120x38mm, 115VAC, 110CFM, Sleeve Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1471-ND OA109AP-11-1TS OA109AP-11-1TS
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details