ORION Fans AC Fans OA109AP-11-1TBSF

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA109AP-11-1TBSF-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 106Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7150 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 106Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7150
Axial Fan, 106Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7150
AXIAL FAN, 106CFM, BALL, 38MM, 120MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dB; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 106CFM, BALL, 38MM, 120MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dB; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-11-1TBSF - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-11-1TBSF
Fans, Thermal Management - Fans - AC Fans OA109AP-11-1TBSF
FAN AXIAL 120X38MM 115VAC TERM

FAN AXIAL 120X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA109AP-11-1TBSF-ND 36AJ7150 OA109AP-11-1TBSF
Product Name AC Fans Axial Fan, 106Cfm, Ball, 38Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details