Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 99.0 CFM (2.77m³/min) 2 Terminals
AC Fans AC Fan, Reverse AirfloW, 47dBA, 3100RPM, Dual Ball Bearing, Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
Fan, 119mm SQ x 38mm DP 115VAC
FAN AXIAL 119.5X38.5MM 115VAC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL, 99CFM, 47DB, 15W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:47dBA; Power Rating:15W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1002-ND | OA109AP-11-1TBR | 70103675 | OA109AP-11-1TBR | OA109AP-11-1TBR | OA109AP-11-1TBR | 89AH2353 |
| Product Name | AC Fans | AC Fans | Fan; 120 mm L x 120 mm H; 38 mm; 115 VAC; 99 CFM; 15 W; AC; 47 dB; Ball | ORIN Axial | Fans, Thermal Management - Fans - AC Fans | FAN AC 120x38mm 115V, Reverse Airflow, 85cfm | Axial Fan, Ball, 99Cfm, 47Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 99 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | 85 SCFM (144 m³/hr) | 99 SCFM (168 m³/hr) | ||
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) | 0.2800 in H2O (0.5231 Torr) | |||||
| Maximum Sound Level | 47 dbA | 47 dbA | 47 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |