ORION Fans AC Fans OA109AP-11-1TBIP55

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1447-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, 120x38mm, 115VAC, 106CFM, 12W, 46dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, 120x38mm, 115VAC, 106CFM, 12W, 46dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Axial Fan, Ball, 106Cfm, 46Db, 12W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2352 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 106Cfm, 46Db, 12W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2352
Axial Fan, Ball, 106Cfm, 46Db, 12W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2352
AXIAL FAN, BALL, 106CFM, 46DB, 12W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, BALL, 106CFM, 46DB, 12W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:46dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA109AP-11-1TBIP55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA109AP-11-1TBIP55
Fans, Thermal Management - Fans - AC Fans OA109AP-11-1TBIP55
FAN AXIAL 120X38MM 115VAC TERM

FAN AXIAL 120X38MM 115VAC TERM

Supplier's Site
FAN AC IP55-rated, 130x38mm 115V 106cfm - OA109AP-11-1TBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated, 130x38mm 115V 106cfm
OA109AP-11-1TBIP55
FAN AC IP55-rated, 130x38mm 115V 106cfm OA109AP-11-1TBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1447-ND OA109AP-11-1TBIP55 89AH2352 OA109AP-11-1TBIP55 OA109AP-11-1TBIP55
Product Name AC Fans AC Fans Axial Fan, Ball, 106Cfm, 46Db, 12W, 115V; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans FAN AC IP55-rated, 130x38mm 115V 106cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details