Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
AC Fans AC Fan for Harsh Environment, All Metal, 120x38mm, 115VAC, 105CFM, 10W, 48dBA, 3100RPM, Dual Ball Bearing, Terminals, IP55 Rated
FAN AXIAL 119.5X38.5MM 115VAC
AXIAL FAN, BALL, 105CFM, 48DB, 10W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:10W RoHS Compliant: Yes
FAN AXIAL 119.5X38.5MM 115VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1510-ND | OA109AP-11-1TB1855 | OA109AP-11-1TB1855 | 89AH2356 | OA109AP-11-1TB1855 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 105Cfm, 48Db, 10W, 115V; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||||
| Maximum Sound Level | 48 dbA | 48 dbA | 48 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |