Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals
Fan, 119mm SQ x 38mm DP 115VAC
FAN AXIAL 120X38MM 115VAC TERM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, 120x38mm, 115VAC, 110CFM, 15W, 42dBA, 3000RPM, Dual Ball Bearing, Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AXIAL FAN, 104CFM, BALL, 38.5MM, 120MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:104CFM; Noise Rating:42dB; Power Rating:15W RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1001-ND | OA109AP-11-1TB | OA109AP-11-1TB | OA109AP-11-1TB | OA109AP-11-1TB | 70103475 | 36AJ7149 |
| Product Name | AC Fans | ORIN Axial | Fans, Thermal Management - Fans - AC Fans | FAN AC 120X38 115V BALL, 110cfm | AC Fans | Fan; 4.71 in. H X 4.71 in. W; 1.5 in.; 115 V; 110 CFM (Max.); 15 W; 37 dB; Ball | Axial Fan, 104Cfm, Ball, 38.5Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | 104 SCFM (177 m³/hr) | ||
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2800 in H2O (0.5231 Torr) | |||||
| Maximum Sound Level | 42 dbA | 42 dbA | 37 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |