Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead wires or Terminals
Motor AC capacitor drive, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA109AP-11-1*BXC |
| Product Name | OA109 'XC Series' |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 110 to 131 SCFM (187 to 223 m³/hr) |
| Maximum Static Pressure | 0.3800 to 0.4900 in H2O (0.7100 to 0.9155 Torr) |
| Maximum Sound Level | 43 to 47 dbA |
| Nominal Voltage | 120 volts |