ORION Fans OA109 'XC Series' OA109-22-1*BXC

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or Terminals Motor AC capacitor drive, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or Terminals Motor AC capacitor drive, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA109 'XC Series' - OA109-22-1*BXC - ORION Fans
Dallas, TX, USA
OA109 'XC Series'
OA109-22-1*BXC
OA109 'XC Series' OA109-22-1*BXC
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or Terminals Motor AC capacitor drive, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires or Terminals

Motor AC capacitor drive, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA109-22-1*BXC
Product Name OA109 'XC Series'
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 131 SCFM (187 to 223 m³/hr)
Maximum Static Pressure 0.3800 to 0.4900 in H2O (0.7100 to 0.9155 Torr)
Maximum Sound Level 43 to 47 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.97 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details