ORION Fans Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans LFGS254

Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.
Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

Suppliers

Company
Product
Description
Supplier Links
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans - 36AJ7128 - Newark, An Avnet Company
Chicago, IL, United States
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans
36AJ7128
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans 36AJ7128
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 36AJ7128
Product Name Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details