ORION Fans Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans LFGS200

Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.
Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

Suppliers

Company
Product
Description
Supplier Links
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans - 36AJ7127 - Newark, An Avnet Company
Chicago, IL, United States
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans
36AJ7127
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans 36AJ7127
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 36AJ7127
Product Name Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Snap-Fit Or Screw Mount. Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
6020-7 Series 1.86 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details