ORION Fans Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans LFG92B

Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.
Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

Suppliers

Company
Product
Description
Supplier Links
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans - 36AJ7140 - Newark, An Avnet Company
Chicago, IL, United States
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans
36AJ7140
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans 36AJ7140
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 36AJ7140
Product Name Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details