ORION Fans Fan Filter Media, 276 X 276 X 12.7Mm; Fan Frame Size Orion Fans LFG280FHD

Description
FAN FILTER MEDIA, 276 X 276 X 12.7MM; Fan Frame Size:280mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA, 276 X 276 X 12.7MM; Fan Frame Size:280mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media, 276 X 276 X 12.7Mm; Fan Frame Size Orion Fans - 91AH9548 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media, 276 X 276 X 12.7Mm; Fan Frame Size Orion Fans
91AH9548
Fan Filter Media, 276 X 276 X 12.7Mm; Fan Frame Size Orion Fans 91AH9548
FAN FILTER MEDIA, 276 X 276 X 12.7MM; Fan Frame Size:280mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes

FAN FILTER MEDIA, 276 X 276 X 12.7MM; Fan Frame Size:280mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 91AH9548
Product Name Fan Filter Media, 276 X 276 X 12.7Mm; Fan Frame Size Orion Fans
Filter Medium Material PU (Polyurethane) Foam
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details