ORION Fans Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans LFG120

Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.
Description
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

Suppliers

Company
Product
Description
Supplier Links
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans - 36AJ7129 - Newark, An Avnet Company
Chicago, IL, United States
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans
36AJ7129
Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans 36AJ7129
ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 36AJ7129
Product Name Abs Resin Flame Resistant Ul94V-0, With Uv Protection. Vents With Screens At 45-Degree Angle. Includes High Foam Sealing Edge Protection Grade Ip44-Ip54. Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details