Io Audio Technologies Circular Connector Assemblies IO-XLR5-M-JLX

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1143-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1143-ND
Circular Connector Assemblies 1937-1143-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies - 92AH3694 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies
92AH3694
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies 92AH3694
XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JLX Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JLX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1143-ND 92AH3694
Product Name Circular Connector Assemblies Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details