5 Position Circular Connector Receptacle, Male Pins Solder
XLR CONNECTOR, PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1937-1151-ND | 92AH3692 |
| Product Name | Circular Connector Assemblies | Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies |
| Connector Type | Receptacle, Male Pins | Audio / Video |