Io Audio Technologies Circular Connector Assemblies IO-XLR5-M-EH

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1149-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1149-ND
Circular Connector Assemblies 1937-1149-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Xlr Connector, R/a Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3691 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3691
Xlr Connector, R/a Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3691
XLR CONNECTOR, R/A PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-1149-ND 92AH3691
Product Name Circular Connector Assemblies Xlr Connector, R/a Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Male Pins Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details