Io Audio Technologies Circular Connector Assemblies IO-XLR5-M-BV

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR5-M-BV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR5-M-BV-ND
Circular Connector Assemblies 1937-IO-XLR5-M-BV-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3690 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3690
Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3690
XLR CONNECTOR, PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-IO-XLR5-M-BV-ND 92AH3690
Product Name Circular Connector Assemblies Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Male Pins Audio / Video
Mounting Panel Mount, Through Hole Panel PCB Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-081LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details