5 Position Circular Connector Receptacle, Female Sockets Solder
XLR CONNECTOR, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1937-1152-ND | 92AH3683 |
| Product Name | Circular Connector Assemblies | Xlr Connector, Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies |
| Connector Type | Receptacle, Female Sockets | Audio / Video |