Io Audio Technologies Circular Connector Assemblies IO-XLR5-F-BV

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR5-F-BV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR5-F-BV-ND
Circular Connector Assemblies 1937-IO-XLR5-F-BV-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Xlr Connector, Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3681 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3681
Xlr Connector, Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3681
XLR CONNECTOR, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

XLR CONNECTOR, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-IO-XLR5-F-BV-ND 92AH3681
Product Name Circular Connector Assemblies Xlr Connector, Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Female Sockets Audio / Video
Mounting Panel Mount, Through Hole Panel PCB Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Industrial Circular Connectors - 7100179 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details
4 suppliers
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details