Io Audio Technologies Circular Connector Assemblies IO-XLR5-F-BKAU

Description
5 Position Circular Connector Plug, Female Sockets
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1154-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1154-ND
Circular Connector Assemblies 1937-1154-ND
5 Position Circular Connector Plug, Female Sockets

5 Position Circular Connector Plug, Female Sockets

Buy Now Datasheet
Xlr Connector, Jack, 5Pos, Cable; No. Of Contacts Io Audio Technologies - 92AH3680 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 5Pos, Cable; No. Of Contacts Io Audio Technologies
92AH3680
Xlr Connector, Jack, 5Pos, Cable; No. Of Contacts Io Audio Technologies 92AH3680
XLR CONNECTOR, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1154-ND 92AH3680
Product Name Circular Connector Assemblies Xlr Connector, Jack, 5Pos, Cable; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data